EDAC, Inc. Edgeboard Connectors 307-020-440-208

Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-020-440-208-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-020-440-208-ND
Edgeboard Connectors 151-307-020-440-208-ND
"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ9363 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ9363
Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ9363
CARD CONN, DUAL SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-020-440-208-ND 57AJ9363
Product Name Edgeboard Connectors Card Conn, Dual Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1533-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
10A 250V Electronic Connector - 407-223961-1 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Press-Fit
Voltage Rating 250 volts
View Details
4 suppliers
PCB Connectors - NCS-FL2G-T - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
D-Sub Connector Assemblies - 2262-A29051-031CT-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details