EDAC, Inc. Edgeboard Connectors 307-020-425-102

Description
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-020-425-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-020-425-102-ND
Edgeboard Connectors 151-307-020-425-102-ND
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac - 57AJ9344 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac
57AJ9344
Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac 57AJ9344
CARD EDGE CONN, SINGLE SIDE, 20POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 20POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-020-425-102-ND 57AJ9344
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 20Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Hard Metric, Standard - 2684-053008-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details