EDAC, Inc. Edgeboard Connectors 307-020-445-108

Description
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-020-445-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-020-445-108-ND
Edgeboard Connectors 151-307-020-445-108-ND
"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"20 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac - 57AJ9380 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
57AJ9380
Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac 57AJ9380
CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 20POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:20 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-020-445-108-ND 57AJ9380
Product Name Edgeboard Connectors Card Conn, Single Side, 20Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Ribbon Cable Connectors - 102321-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCA-FL4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A98252-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details