EDAC, Inc. Edgeboard Connectors 307-019-541-102

Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-307-019-541-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-307-019-541-102-ND
Edgeboard Connectors 151-307-019-541-102-ND
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac - 86AH8571 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
86AH8571
Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac 86AH8571
CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:307 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 19POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:19 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:307 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-307-019-541-102-ND 86AH8571
Product Name Edgeboard Connectors Card Conn, Single Side, 19Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.96 mm (0.1560 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22036-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole
Current Rating 3.0 amps
View Details
Quick Connects, Quick Disconnect Connectors - 36-1222-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PCB Connectors - NCS-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10100801ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers