DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1550 1600 1650 1700 1750 1800 1840 1850 1860 1870 1880 1890 1892 1893 1894 1895 1896 1897 1898 1899 1900 1901 1902 1903 1904 1910 1920 1930 1940 1950 1960 2000 2050 2100 2150 2200 2212
Product Name Notes
".050"" LP ARRAY HIGH-SPEED HIGH-"
".050"" LP ARRAY HIGH-SPEED HIGH-D"
"10 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"10 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"10 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"100 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"100 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"11 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"11 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"11 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"12 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"12 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"12 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"13 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"13 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"13 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"132 Position Female Connector AGP Gold 0.039"" (1.00mm) Brown"
"14 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"14 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"16 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"16 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"18 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"18 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"2 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"2 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws"
"20 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"20 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"22 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"22 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"24 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"24 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"26 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"26 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"3 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws"
"3 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"3 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"3 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"4 Circuit 0.437"" (11.10mm) Barrier Block Connector, Screws"
"4 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"4 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"4 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"5 Circuit 0.375"" (9.53mm) Barrier Block Connector, Screws"
"5 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"5 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"5 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"50 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"50 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"50 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"6 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"6 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"6 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"7 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"7 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"7 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"8 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"8 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"8 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"9 Position Header Connector 0.050"" (1.27mm) Through Hole Gold"
"9 Position Header Connector 0.050"" (1.27mm) Through Hole, Right Angle Gold"
"9 Position Header, Top or Bottom Entry Connector 0.050"" (1.27mm) Surface Mount Gold"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 10 position 0.156"" (3.96mm)"
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.156"" (3.96mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 7 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 9 position 0.156"" (3.96mm)"
"Connector Housing For LMD Modules 1.688"" L x 0.625"" W (42.88mm x 15.88mm)"
"Connector Shorting Plug For 0.3"" DIP Sockets"
"SSL Connector 4 Position Receptacle Housing for Socket Contact Board to Cable/Wire 0.098"" (2.50mm) Crimp"
#12 S&F PIN WITH TIN PLATING
#12 S&F SOCKET WITH TIN PLATING
10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold
10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold
11 Position Circular Connector Jack, Female Sockets Solder Cup
11 Position Circular Connector Jack, Male Pins Solder Cup
11 Position Circular Connector Plug, Female Sockets Solder Cup
11 Position Circular Connector Plug, Male Pins Solder Cup
11 Position Circular Connector Receptacle, Female Sockets Solder Cup
11 Position Circular Connector Receptacle, Male Pins Solder Cup
12 Position Circular Connector Jack, Female Sockets Solder Cup
12 Position Circular Connector Jack, Male Pins Solder Cup
12 Position Circular Connector Plug, Female Sockets Solder Cup
12 Position Circular Connector Plug, Male Pins Solder Cup
12 Position Circular Connector Receptacle, Female Sockets Solder Cup
12 Position Circular Connector Receptacle, Female Sockets Solder
12 Position Circular Connector Receptacle, Male Pins Solder Cup
12 Position Circular Connector Receptacle, Male Pins Solder
120 Position Connector Array, Female Sockets Surface Mount Gold
120 Position Connector Array, Male Pins Surface Mount Gold
160 Position Connector Array, Female Sockets Surface Mount Gold
160 Position Connector Array, Male Pins Surface Mount Gold
180 Position Connector Array, Female Sockets Surface Mount Gold
180 Position Connector Array, Male Pins Surface Mount Gold
2 Pole Power Distribution Block 175A 600V
20 Position Circular Connector Jack, Female Sockets Solder Cup
20 Position Circular Connector Jack, Male Pins Solder Cup
20 Position Circular Connector Plug, Female Sockets Solder Cup
20 Position Circular Connector Plug, Male Pins Solder Cup
20 Position Circular Connector Receptacle, Female Sockets Solder Cup
20 Position Circular Connector Receptacle, Male Pins Solder Cup
240 Position Connector Array, Female Sockets Surface Mount Gold
240 Position Connector Array, Male Pins Surface Mount Gold
3 Pole Power Distribution Block 115A 600V
3 Pole Power Distribution Block 175A 600V
3 Pole Power Distribution Block 350A 600V
3 Pole Power Distribution Block 380A 600V
3 Pole Power Distribution Block 760A 600V
3 Pole Power Splicer Terminal Block 115A 600V
3 Pole Power Splicer Terminal Block 175A 600V
3 Position Circular Connector Jack, Female Sockets Solder Cup
3 Position Circular Connector Jack, Male Pins Solder Cup
3 Position Circular Connector Plug, Female Sockets Solder Cup
3 Position Circular Connector Plug, Male Pins Solder Cup
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
3 Position Circular Connector Receptacle, Male Pins Solder Cup
320 Position Connector Array, Female Sockets Surface Mount Gold
320 Position Connector Array, Male Pins Surface Mount Gold
37 Position Circular Connector Plug, Male Pins Crimp
4 Position Circular Connector Jack, Female Sockets Solder Cup
4 Position Circular Connector Jack, Male Pins Solder Cup
4 Position Circular Connector Plug, Female Sockets Solder Cup
4 Position Circular Connector Plug, Male Pins Solder Cup
4 Position Circular Connector Receptacle, Female Sockets Solder Cup
4 Position Circular Connector Receptacle, Male Pins Solder Cup
40 Position Connector Array, Female Sockets Surface Mount Gold
40 Position Connector Array, Male Pins Surface Mount Gold
6 Position Circular Connector Jack, Female Sockets Solder Cup
6 Position Circular Connector Jack, Male Pins Solder Cup
6 Position Circular Connector Plug, Female Sockets Solder Cup
6 Position Circular Connector Plug, Male Pins Crimp
6 Position Circular Connector Plug, Male Pins Solder Cup
6 Position Circular Connector Receptacle, Female Sockets Solder Cup
6 Position Circular Connector Receptacle, Male Pins Solder Cup
80 Position Connector Array, Female Sockets Surface Mount Gold
80 Position Connector Array, Male Pins Surface Mount Gold
Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG
Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG
CAT 5E MOLDED RJ45 F/F COUPLER B
CAT5E LOOPBACK ADAPTER M/F, DAR
CAT6 LOOPBACK ADAPTER M/F, PURP
CONN ARRAY PLUG 120POS SMD GOLD
CONN ARRAY PLUG 320POS SMD GOLD
CONN ARRAY RCPT 120POS SMD GOLD
CONN ARRAY RCPT 320POS SMD GOLD
CONN METAL COVER W/CHAIN
CONN METAL RUBBER W/TETHER
CONN PLUG RA MALE 11POS SLDR CUP
CONN RCPT FMALE 20POS SLDR CUP
CONN RCPT FMALE 3POS PCB
CONN RCPT FMALE 4POS SLDR CUP
CONN RCPT FMALE 6POS PCB
CONN RCPT FMALE 6POS SLDR CUP
CONN RCPT MALE 20POS SLDR CUP
Connector Cap (Cover) 10 Silver
Connector Cap (Cover) 10
Connector Cap (Cover) 13 Silver
Connector Header 112 (32 + 48 + 32) position
Connector Looping Plug For RCA Coaxial Connectors Blue
Connector Looping Plug For Twinaxial Connectors
Connector Looping Plug For WECo, Miniature Connectors
Connector Looping Plug For WECo, Standard Connectors
Connector Looping Plug For
Connector Mounting Bracket For LMS Module 2 Pieces
Connector
HDMI 2.0 KEYSTONE ADAPTER, 180 D
HDMI 2.0 KEYSTONE ADAPTER, 90 DE
HDMI 2.1 F TO F ADAPTER, AL.
HDMI F TO MINI HDMI M/MICRO HDMI
HDMI M TO F, ROTATABLE 360 DEGRE
ISDN LOOPBACK ADAPTER M/F, DARK
ISDN LOOPBACK ADAPTER M/F, TEAL
JACK, CAT6A, 2.0A, FEMALE, AC50.
LC LOOPBACK PLUG
LF10WBLPA-12P
LIGHTPIPE FLYOVER 1PORT
LOCKNUT M10 X 0.5 SPE
LOOPBACK ADAPTER M/F, KHAKI GREE
M SERIES, M23, 28A, 06 PINS, FIE
M SERIES, M23, 28A, 06 PINS, REC
MINI DP M-HDMIF
MPO LOOPBACK PLUG
PLUG, CAT6A, 2.0A, MALE, AC50.0V
PLUG
Position Circular Connector
POWERELEMENT LF POWERONE BOLT VE
POWERELEMENT LF POWERONE BUSH VE
POWERELEMENT LF POWERONE RIGHT-A
POWERELEMENT LF POWERONE SMD BOL
POWERELEMENT LF POWERONE SMD BUS
POWERELEMENT LF POWERRADLOK BOLT
POWERELEMENT LF POWERRADSOK BOLT
POWERELEMENT LF POWERTWO BASIC E
POWERELEMENT LF POWERTWO PUSH IN
RECEPT
RECEPTACLE, CAT6A, 2.0A, FEMALE,
Red 6 Stud Spade Terminal Connector Crimp 18-22 AWG
Red 8 Stud Spade Terminal Connector Crimp 18-22 AWG
SCREW DISTRIBUTION BLOCK 1P 160A
Socket Contact 20-24 AWG Size 20 Crimp Gold
SSL Connector 2 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
SSL Connector 3 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
SSL Connector 4 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
SSL Connector 5 Position Receptacle, Push-In and Insert Board to Cable/Wire Push and Insert
STRAIGHT PLUG 14-XII FOR PIN
USB C M TO HDMI F ADAPTER, AL.
USB C M TO HDMI F ADAPTER
WALL MOUNT RECEPTACLE 14-XII FOR
Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 6 Stud Spade Terminal Connector Crimp 10-12 AWG
Yellow 8 Stud Spade Terminal Connector Crimp 10-12 AWG

<< Prev Next >>