"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M20-9720246 | M20-9720246-ND |
| Product Name | 2+2 Pos. Male DIL Vertical Throughboard Conn. | Headers, Male Pins |
| Gender | Male / Plug | |
| Current Rating | 3.0 amps | 3.0 amps |
| Contact Pitch | 2.54 mm (0.1000 inch) |