HARWIN Board Spacers, Stackers (Board to Board) M20-9600545

Description
"10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
Request a Quote Datasheet
Description
"10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Stackers (Board to Board) - 952-1925-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Stackers (Board to Board)
952-1925-ND
Board Spacers, Stackers (Board to Board) 952-1925-ND
"10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"

"10 Position Header Spacer Connector 0.100"" (2.54mm) Gold Through Hole"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 952-1925-ND
Product Name Board Spacers, Stackers (Board to Board)
Category Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51702-10103600AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details