HARWIN Headers, Male Pins M20-9721345

Description
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - M20-9721345-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M20-9721345-ND
Headers, Male Pins M20-9721345-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
13+13 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin - 55K8908 - Newark, An Avnet Company
Chicago, IL, United States
13+13 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
55K8908
13+13 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin 55K8908
13+13 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

13+13 Pos. Male DIL Vertical Throughboard Conn. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number M20-9721345-ND 55K8908
Product Name Headers, Male Pins 13+13 Pos. Male Dil Vertical Throughboard Conn. Rohs Compliant Harwin
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL4G-P - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type FPC / FFC
Termination Through Hole
View Details
PC Pin, Single Post Connectors - 36-1354-2-ND - DigiKey
Specs
Mounting Through Hole
View Details