DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1840
1850
1860
1870
1880
1890
1893
1894
1895
1896
1897
1898
1899
1900
1901
1902
1903
1904
1905
1910
1920
1930
1940
1950
1960
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| ".100"" LOCKING HERMAPHRODITIC TER" | |
| "Connector Header Surface Mount 10 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 12 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 14 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 16 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 18 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 20 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 24 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 26 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 6 position 0.079"" (2.00mm)" | |
| "Connector Header Surface Mount 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 18 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole 8 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 24 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)" | |
| .5MM DOUBLE ROW SOCKET ASSEMBLY | |
| .8MM HERMAPHRODITIC HORIZONTAL F | |
| 0.50 MM LOW PROFILE BLADE & BEAM | |
| 0.50 MM RAZOR BEAM HIGH-SPEED H | |
| 0.50 MM RAZOR BEAM HIGH-SPEED HE | |
| 0.635 MM RAZOR BEAM HIGH-SPEED H | |
| 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 10 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 100 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 12 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 12 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Tin | |
| 16 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Tin | |
| 20 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 20 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 20 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 30 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 40 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 50 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 60 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole Gold | |
| 60 Position Connector Self Mating, Non-Gendered, Hermaphroditic Through Hole, Right Angle Gold | |
| 80 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle Gold | |
| 80 Position Connector Self Mating, Non-Gendered, Hermaphroditic Surface Mount, Right Angle, Reverse Gold | |
| CONN JACK STEREO 3.5MM R/A | |
| CONN JACK STEREO 3.5MM SMD R/A | |
| CONN RCPT 60POS SMD GOLD | |
| CONN SELF-MATE 100P R/A SMD GOLD | |
| CONN SELF-MATE 100POS SMD GOLD | |
| CONN SELF-MATE 20POS SMD GOLD | |
| CONN SELF-MATE 80POS SMD GOLD | |
| Connector Backshell, Banding 3/4-20 UNEF-2B 7 | |
| Connector Backshell, Banding 5/8-28 UN-2B 10, B | |
| Connector Backshell, Banding 9/16-24 UNEF-2B 10 | |
| Connector | |
| LSS-81-14A |
| << Prev | Next >> |