"Connector Header Surface Mount 36 position 0.100"" (2.54mm)"
18+18 Pos. Male DIL Vertical SMT Conn. RoHS Compliant: Yes
CONN HEADER SMD 36POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M20-8761846-ND | 55K7686 | M20-8761846 |
| Product Name | Headers, Male Pins | 18+18 Pos. Male Dil Vertical Smt Conn. Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 250 volts | 250 volts | |
| Current Rating | 3.0 amps | 3.0 amps |