DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1250
1300
1350
1400
1450
1500
1540
1550
1560
1570
1580
1590
1595
1596
1597
1598
1599
1600
1601
1602
1603
1604
1605
1606
1607
1610
1620
1630
1640
1650
1660
1700
1750
1800
1850
1900
1950
2000
2212
| Product Name | Notes |
|---|---|
| 10 Position Rectangular Socket Connector IDC Gold | |
| 10 Position Rectangular Socket Connector IDC Tin | |
| 100 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 100PR 110 XC KIT (C4) LEGS | |
| 12 Position Rectangular Socket Connector IDC Gold | |
| 14 Position Rectangular Socket Connector IDC Gold | |
| 14 Position Rectangular Socket Connector IDC Tin | |
| 16 Position Rectangular Socket Connector IDC Gold | |
| 16 Position Rectangular Socket Connector IDC Tin | |
| 20 Position Rectangular Socket Connector IDC Gold | |
| 20 Position Rectangular Socket Connector IDC Tin | |
| 24 Position Rectangular Socket Connector IDC Gold | |
| 24 Position Rectangular Socket Connector IDC Tin | |
| 26 Position Rectangular Socket Connector IDC Gold | |
| 26 Position Rectangular Socket Connector IDC Tin | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 30 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position Rectangular Socket Connector IDC Gold | |
| 30 Position Rectangular Socket Connector IDC Tin | |
| 300PR 110 XC KIT (C4) LEGS | |
| 34 Position Rectangular Socket Connector IDC Gold | |
| 34 Position Rectangular Socket Connector IDC Tin | |
| 40 Position Rectangular Socket Connector IDC Gold | |
| 40 Position Rectangular Socket Connector IDC Tin | |
| 50 Position Connector Receptacle, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 50 Position Rectangular Socket Connector IDC Gold | |
| 50 Position Rectangular Socket Connector IDC Tin | |
| 6 Position Rectangular Socket Connector IDC Gold | |
| 6 Position Rectangular Socket Connector IDC Tin | |
| 6-POSITION MALE WEDGELOCK, KEYED | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 60 Position Rectangular Socket Connector IDC Gold | |
| 60 Position Rectangular Socket Connector IDC Tin | |
| 60 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole | |
| 64 Position Rectangular Socket Connector IDC Gold | |
| 64 Position Rectangular Socket Connector IDC Tin | |
| 64 Position Ribbon Cable, DIP Header Connector Gray IDC Through Hole | |
| 8 Position Rectangular Socket Connector IDC Gold | |
| 8 Position Rectangular Socket Connector IDC Tin | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 80 Position Connector Plug, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 90 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 90 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| Connector Cap (Cover) For Modular Connectors | |
| Connector For | |
| Connector Strain Relief For | |
| Connector Wave Spring | |
| Connector Wedge for Pins For ATM Series | |
| Connector Wedge for Pins For ATP Series™ | |
| Connector Wedge for Sockets For ATM Series | |
| Connector Wedge for Sockets For ATP Series™ | |
| Connector Wedgelock For ATV Series™ | |
| Connector | |
| CONWAVERIDER COMPAT MALE | |
| DIN 41651 SOCKETS FEMALE IDC 10 | |
| DIN 41651 SOCKETS FEMALE IDC 12 | |
| DIN 41651 SOCKETS FEMALE IDC 14 | |
| DIN 41651 SOCKETS FEMALE IDC 16 | |
| DIN 41651 SOCKETS FEMALE IDC 18 | |
| DIN 41651 SOCKETS FEMALE IDC 22 | |
| DIN 41651 SOCKETS FEMALE IDC 24 | |
| DIN 41651 SOCKETS FEMALE IDC 26 | |
| DIN 41651 SOCKETS FEMALE IDC 30 | |
| DIN 41651 SOCKETS FEMALE IDC 34 | |
| DIN 41651 SOCKETS FEMALE IDC 36 | |
| DIN 41651 SOCKETS FEMALE IDC 44 | |
| DIN 41651 SOCKETS FEMALE IDC 50 | |
| DIN 41651 SOCKETS FEMALE IDC 60 | |
| DIN 41651 SOCKETS FEMALE IDC 64 | |
| DIN 41651 SOCKETS FEMALE IDC 8P | |
| DIN 41651, IDC-DIP PLUG, 2.54MM, | |
| DIN 41651, IDC-SOCKET, 2.00MM, 1 | |
| DIN 41651, IDC-SOCKET, 2.00MM, 3 | |
| DIN 41651, IDC-SOCKET, 2.00MM, 4 | |
| DIN 41651, IDC-SOCKET, 2.00MM, 6 | |
| DIN 41651, IDC-SOCKET, 2.54MM, 1 | |
| DIN 41651, IDC-SOCKET, 2.54MM, 2 | |
| DIN 41651, IDC-SOCKET, 2.54MM, 3 | |
| DIN 41651, IDC-SOCKET, 2.54MM, 4 | |
| DIN 41651, IDC-SOCKET, 2.54MM, 6 | |
| DIN 41651, IDC-SOCKET, 2.54MM, 8 | |
| Fiber Optic Connector To | |
| Insert To | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat5e | |
| Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Unshielded Cat6 | |
| Jack Modular Connector | |
| Port |
| << Prev | Next >> |