ABB AB Ring Connectors BC14-8

Description
NONINS RING TERM, HD 16-14, NO8,
Request a Quote Datasheet
Description
NONINS RING TERM, HD 16-14, NO8,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-BC14-8-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-BC14-8-ND
Ring Connectors 6308-BC14-8-ND
NONINS RING TERM, HD 16-14, NO8,

NONINS RING TERM, HD 16-14, NO8,

Buy Now Datasheet
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Abb - Thomas & Betts - 73H8803 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Abb - Thomas & Betts
73H8803
Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Abb - Thomas & Betts 73H8803
RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon BC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon BC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-BC14-8-ND 73H8803
Product Name Ring Connectors Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers