Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BC065-20-A-L-D

Description
"20 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"
Request a Quote Datasheet
Description
"20 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BC065-20-A-L-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BC065-20-A-L-D-ND
Headers, Receptacles, Female Sockets 2073-BC065-20-A-L-D-ND
"20 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"

"20 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold"

Buy Now Datasheet
Conn, Rcpt, 20Pos, 1Row, 1Mm, Tht; Connector Systems Gct (Global Connector Technology) - 67R7186 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rcpt, 20Pos, 1Row, 1Mm, Tht; Connector Systems Gct (Global Connector Technology)
67R7186
Conn, Rcpt, 20Pos, 1Row, 1Mm, Tht; Connector Systems Gct (Global Connector Technology) 67R7186
CONN, RCPT, 20POS, 1ROW, 1MM, THT; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Straight; Product Range:BC065 Series RoHS Compliant: Yes

CONN, RCPT, 20POS, 1ROW, 1MM, THT; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:20Contacts; Connector Mounting:Through Hole Straight; Product Range:BC065 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BC065-20-A-L-D-ND 67R7186
Product Name Headers, Receptacles, Female Sockets Conn, Rcpt, 20Pos, 1Row, 1Mm, Tht; Connector Systems Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1266-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
Headers, Male Pins - 103675-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 34 #
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A28500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details