DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1250 1300 1350 1400 1450 1500 1530 1540 1550 1560 1570 1580 1589 1590 1591 1592 1593 1594 1595 1596 1597 1598 1599 1600 1601 1610 1620 1630 1640 1650 1660 1700 1750 1800 1850 1900 1950 2000 2212
Product Name Notes
"""0.80 MM FLEX STACK"
"24 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount"
"30 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount"
"32 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount"
"40 Position Header Spacer Connector 0.031"" (0.80mm) Gold Surface Mount"
0.80 MM FLEX STACK SMT MICRO BOA
0.80 MM FLEX STACK, SURFACE MOUN
20 (1 x 20) Pos SIP Socket Gold Through Hole
AW-12-03-G-D-135-075 -P-TR
AW-12-03-G-D-145-075 -P-TR
AW-12-03-G-D-145-100
AW-12-03-G-D-145-125
AW-12-03-G-D-146-108 -TR
AW-12-03-G-D-185-120 -P-TR
AW-12-03-G-D-205-100 -A-P
AW-13-03-G-D-205-075 -ES
AW-15-03-G-D-129-075
AW-15-03-G-D-130-100
AW-15-03-G-D-140-085
AW-15-03-G-D-145-075 -ES-TR
AW-15-03-G-D-163-085
AW-20-03-G-D-184-075 -ES-TR
AW-20-03-G-D-185-075 -ES-A-FR
Connector Wedge for Pins For AT Series™
Connector Wedge for Sockets For AT Series™
PIN HEADER, 5.5/3.3MM, 2.54MM, 5
PIN HEADER, 5.7/3.0MM, 2.54MM, 2
PIN HEADER, 5.7/3.0MM, 2.54MM, 3
PIN HEADER, 5.7/3.0MM, 2.54MM, 4
PIN HEADER, 5.7/3.0MM, 2.54MM, 6
PIN HEADER, 5.7/3.0MM, 2.54MM, 7
PIN HEADER, 5.7/3.0MM, 2.54MM, 8
PIN HEADER, 6.1/3.8MM, 2.54MM, 1
PIN HEADER, 6.1/3.8MM, 2.54MM, 2
PIN HEADER, 6.1/3.8MM, 2.54MM, 3
PIN HEADER, 6.1/3.8MM, 2.54MM, 4
PIN HEADER, 6.1/3.8MM, 2.54MM, 5
PIN HEADER, 6.1/3.8MM, 2.54MM, 6
PIN HEADER, 6.1/3.8MM, 2.54MM, 7
PIN HEADER, 6.1/3.8MM, 2.54MM, 8
PIN HEADER, 6.1/3.8MM, 2.54MM, 9
PIN- & FEMALE HEADER MALE THT 2
Pos Socket
SOCKET, MACHINED CONTACTS, 1 ROW
SOCKET, MACHINED CONTACTS, SGL.

<< Prev Next >>