ABB AB Ring Connectors BC14-14

Description
NON-INS RING TERM, HD 16-14, 1/4
Request a Quote Datasheet
Description
NON-INS RING TERM, HD 16-14, 1/4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 6308-BC14-14-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
6308-BC14-14-ND
Ring Connectors 6308-BC14-14-ND
NON-INS RING TERM, HD 16-14, 1/4

NON-INS RING TERM, HD 16-14, 1/4

Buy Now Datasheet
Terminal, Ring, 1/4In, Crimp, Uninsul, 16-14Awg; Stud Size - Metric Abb - Thomas & Betts - 51B1309 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, 1/4In, Crimp, Uninsul, 16-14Awg; Stud Size - Metric Abb - Thomas & Betts
51B1309
Terminal, Ring, 1/4In, Crimp, Uninsul, 16-14Awg; Stud Size - Metric Abb - Thomas & Betts 51B1309
TERMINAL, RING, 1/4IN, CRIMP, UNINSUL, 16-14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon BC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, 1/4IN, CRIMP, UNINSUL, 16-14AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Product Range:Sta-Kon BC Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-BC14-14-ND 51B1309
Product Name Ring Connectors Terminal, Ring, 1/4In, Crimp, Uninsul, 16-14Awg; Stud Size - Metric Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Pogo Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details