Global Connector Technology, Inc. Headers, Receptacles, Female Sockets BC070-10-A-1-L-D

Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote
Description
"10 Position Receptacle, Bottom or Top Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Socket, 10Way, 1Row (part number 67R7215) is designed for board-to-board applications with a 1.00mm pitch. It features a total of 10 contacts arranged in a single row and is suitable for surface mount installation. The connector is constructed from phosphor bronze or equivalent copper alloys for the contacts, and the insulator housing is made from flame-retardant LCP material compliant with UL-94 94V-0 standards. Electrical specifications include a current rating of 1.0A and a voltage rating of 250V AC/DC. The connector exhibits low-level circuit resistance of ,â§20mΩ and a dielectric withstanding voltage of 300V AC for 60 seconds. Insulation resistance is rated at a minimum of 1000 MΩ before conditioning. The connector is designed for durability, capable of withstanding 100 mating cycles with a maximum contact resistance of 30 mΩ after testing. The product meets various industry standards, ensuring reliability and performance in electronic applications.

Datasheet Summary
Powered by GS/AI

The Board-Board Connector, Socket, 10Way, 1Row (part number 67R7215) is designed for board-to-board applications with a 1.00mm pitch. It features a total of 10 contacts arranged in a single row and is suitable for surface mount installation. The connector is constructed from phosphor bronze or equivalent copper alloys for the contacts, and the insulator housing is made from flame-retardant LCP material compliant with UL-94 94V-0 standards. Electrical specifications include a current rating of 1.0A and a voltage rating of 250V AC/DC. The connector exhibits low-level circuit resistance of ,â§20mΩ and a dielectric withstanding voltage of 300V AC for 60 seconds. Insulation resistance is rated at a minimum of 1000 MΩ before conditioning. The connector is designed for durability, capable of withstanding 100 mating cycles with a maximum contact resistance of 30 mΩ after testing. The product meets various industry standards, ensuring reliability and performance in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Headers, Receptacles, Female Sockets - 2073-BC070-10-A-1-L-D-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
2073-BC070-10-A-1-L-D-ND
Headers, Receptacles, Female Sockets 2073-BC070-10-A-1-L-D-ND
"10 Position Receptacle, Bottom or Top Entry Connector 0.039"" (1.00mm) Surface Mount Gold"

"10 Position Receptacle, Bottom or Top Entry Connector 0.039"" (1.00mm) Surface Mount Gold"

Buy Now Datasheet
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Gct (Global Connector Technology) - 67R7215 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Gct (Global Connector Technology)
67R7215
Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Gct (Global Connector Technology) 67R7215
BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Boa rd; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:BC070 Series; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, SOCKET, 10WAY, 1ROW; Connector Systems:Board-to-Board; Pitch Spacing:1mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Connector Mounting:Surface Mount; Product Range:BC070 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 2073-BC070-10-A-1-L-D-ND 67R7215
Product Name Headers, Receptacles, Female Sockets Board-Board Connector, Socket, 10Way, 1Row; Connector Systems Gct (Global Connector Technology)
Connector Type Header Connector; Receptacle, Bottom or Top Entry Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104344-2-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Turret Connectors - 36-1557-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers