"6 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount, Right Angle Gold"
6W, 1.0MM PITCH SOCKET, SINGLE IN LINE, HORIZONTAL, TUBE ROHS COMPLIANT: YES
CONN, R/A RCPT, 6POS, 1ROW, 1MM, SMT; Connector Systems:Board-to-Boa
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2073-BC075-06-A-L-D-ND | 37AC1518 | 71AJ9612 |
| Product Name | Headers, Receptacles, Female Sockets | 6W, 1.0Mm Pitch Socket, Single In Line, Horizontal, Tube Rohs Compliant Gct (Global Connector Technology) | Conn, R/a Rcpt, 6Pos, 1Row, 1Mm, Smt; Connector Systems Gct (Global Connector Technology) |
| Connector Type | Header Connector; Receptacle | Board to Board Connector |