"20 Position Receptacle, Bottom or Top Entry Connector 0.039"" (1.00mm) Surface Mount Gold"
CONNECTOR, RCPT, 20POS, 1ROW, 1MM; Pitch Spacing:1mm; No. of Contacts:20Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-BC070-20-A-1-L-D-ND | 58AC8455 |
| Product Name | Headers, Receptacles, Female Sockets | Connector, Rcpt, 20Pos, 1Row, 1Mm; Pitch Spacing Gct (Global Connector Technology) |
| Connector Type | Header Connector; Receptacle, Bottom or Top Entry | |
| Mounting | Surface Mount | |
| Voltage Rating | 250 volts |