"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
Right angle pin connector 2.54 mm, solde
CONN HEADER R/A 12POS 2.54MM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7019806 | 7019806P | 800-80-012-20-001101-ND | 800-80-012-20-001101 | 800-80-012-20-001101 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | IC & Component Sockets | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Geometry | Right Angle; Right angle | Right Angle | |||
| Termination | Solder | Solder | |||
| Mounting | Through hole | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |