Preci-Dip SA IC & Component Sockets 800-80-036-20-001101

Description
Right angle pin connector 2.54 mm, solde
Request a Quote Datasheet
Description
Right angle pin connector 2.54 mm, solde
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
800-80-036-20-001101
IC & Component Sockets 800-80-036-20-001101
Right angle pin connector 2.54 mm, solde

Right angle pin connector 2.54 mm, solde

Buy Now
Headers, Male Pins - 800-80-036-20-001101-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
800-80-036-20-001101-ND
Headers, Male Pins 800-80-036-20-001101-ND
"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 36 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 800-80-036-20-001101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
800-80-036-20-001101
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 800-80-036-20-001101
CONN HEADER R/A 36POS 2.54MM

CONN HEADER R/A 36POS 2.54MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 800-80-036-20-001101 800-80-036-20-001101-ND 800-80-036-20-001101
Product Name IC & Component Sockets Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty
Mounting Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 150 volts 150 volts
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Multiple Port Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details