EDAC, Inc. Edgeboard Connectors 807-010-427-101

Description
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-010-427-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-010-427-101-ND
Edgeboard Connectors 151-807-010-427-101-ND
"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

"10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ1984 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ1984
Connector Rohs Compliant Edac 98AJ1984
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-010-427-101-ND 98AJ1984
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-4906-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole, Right Angle
View Details
2 suppliers
PCB Sockets - 1731132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
PCB Connectors - NCK-ML4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details