EDAC, Inc. Edgeboard Connectors 807-010-505-104

Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-010-505-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-010-505-104-ND
Edgeboard Connectors 151-807-010-505-104-ND
"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

"10 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 98AJ2064 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
98AJ2064
Connector Rohs Compliant Edac 98AJ2064
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-010-505-104-ND 98AJ2064
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10004818AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102321-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Hybrid Power Straddle Mount Type Edge Card Connector - 80306-2A3S14N118ACB30KA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details