DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 500 550 600 650 700 750 770 780 790 800 810 820 828 829 830 831 832 833 834 835 836 837 838 839 840 850 860 870 880 890 900 950 1000 1050 1100 1150 1200 1500 1569
Product Name Notes
"13 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"13 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"14 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"14 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"15 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Green"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"28 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Green"

<< Prev Next >>