"3 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Obsolete
Pitch: 0.200" (5.08mm)
Mating Orientation: Vertical with Board
Mounting Type: Fixed
Features: Power Driver Module - - 10-PowerSIP Module, Formed Leads
Color: Gray
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Torque - Screw: 0.23 Nm (2.0 Lb-In)
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-16912-ND | |
| Product Name | Wire to Board | Connectors,Interconnects |
| Termination | Screw |