Manufacturer: Phoenix Contact
Win Source Part Number: 1334616-5431602
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 6
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.150" (3.81mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 8A
Voltage - IEC: 320 V
Current - UL: 8 A
Voltage - UL: 300 V
Color: Gray
Contact Mating Finish: Tin
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 100
Mounting: Through Hole
Insulation Height: 0.362" (9.20mm)
Contact Tail Length: 0.134" (3.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 5431602-ND,277-11203
RoHS Status: RoHS Compliant
"6 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
Conn Wire to Board HDR 6 POS 3.81mm Solder ST Thru-Hole Product overview: 5431602 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-5431602 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1334616-5431602 | 277-11203-ND | 370-5431602 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets | Headers, Plugs and Sockets | Electronic Connector |
| Gender | Male / Plug | ||
| Mounting | Through Hole | Through Hole | |
| Connector Type | Header Connector | ||
| Current Rating | 8.0 amps |