Conn Shrouded Header (4 Sides) HDR 5 POS 5.08mm Solder RA Thru-Hole Product overview: 5433697 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-5433697 can be used for catalog matching and distributor lookup.
Manufacturer: Phoenix Contact
Win Source Part Number: 197021-5433697
Packaging: Bulk
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Number of Levels: 1
Pitch: 5.08mm
Header Orientation: 90°, Right Angle
Termination Style: Solder
Voltage - UL: 300V
Color: Gray
Contact Mating Finish: Tin
Voltage Rating: 400V
Current Rating: 12A
Housing Material: Polyamide (PA), Nylon
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Categories: Connectors, Interconnects
Status: Active
Insulation Height: 0.339" (8.61mm)
Nominal current IN - UL: 15A
Contact Tail Length: 0.138" (3.50mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
"5 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 370-5433697 | 197021-5433697 | 277-11221-ND |
| Product Name | Electronic Connector | Terminal Blocks - 5433697 | Headers, Plugs and Sockets |
| Termination | Solder | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 400 volts | ||
| Current Rating | 12.0 amps | 12.0 amps |