DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 100 150 200 250 300 350 380 390 400 410 420 430 433 434 435 436 437 438 439 440 441 442 443 444 445 450 460 470 480 490 500 550 600 650 700 750 800 1000 1500 1569
Product Name Notes
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"26 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"26 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"28 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"30 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"32 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"32 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"34 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"34 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"36 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"38 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"40 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"40 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"42 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"42 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"44 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"46 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"46 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"56 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black"
"Single Post Terminal Connector Through Hole Gold 0.060"" (1.52mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.060"" (1.52mm) Dia"
16 Position Multi-Purpose Plug Connector Solder Surface Mount, Right Angle
16 Position Multi-Purpose Receptacle Connector Solder Cup Surface Mount, Right Angle
16 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
CONN EDGE DUAL FMALE 44POS 0.156
CONN RECEPTACLE 16 POS SMD

<< Prev Next >>