3M Headers, Male Pins 35605-5153-A00PE

Description
"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 3M9656-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
3M9656-ND
Headers, Male Pins 3M9656-ND
"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 5 position 0.118"" (3.00mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 5 Position, 3Mm; Connector Systems 3M - 62R1149 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 5 Position, 3Mm; Connector Systems 3M
62R1149
Wire-Board Connector, Header, 5 Position, 3Mm; Connector Systems 3M 62R1149
WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 3MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Power Clamp 356 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 5 POSITION, 3MM; Connector Systems:Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:5Contacts; Contact Termination Type:Through Hole; Product Range:Power Clamp 356 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M9656-ND 62R1149
Product Name Headers, Male Pins Wire-Board Connector, Header, 5 Position, 3Mm; Connector Systems 3M
Connector Type Header Connector; Header Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Headers - 1613511 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Gender Female / Jack
Current Rating 60.0 to ? amps
Number of Contacts 12 #
View Details