DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
100
150
200
250
300
350
380
390
400
410
420
430
437
438
439
440
441
442
443
444
445
446
447
448
449
450
460
470
480
490
500
550
600
650
700
750
800
1000
1500
1569
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black" | |
| "16 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black" | |
| "18 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "20 Position Female Connector Non Specified - Dual Edge Tin 0.156"" (3.96mm) Black" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black" | |
| "9 Position Female Connector Non Specified - Single Edge Tin 0.156"" (3.96mm) Black" |
| << Prev | Next >> |