"Connector Header Through Hole, Right Angle 10 position 0.118"" (3.00mm)"
3M Power Clamp Header, 356 Series, 35610-5253-B00PE
CONN HEADER R/A 10POS 3MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 35610-5253-B00PE-ND | 62R1155 | 35610-5253-B00PE |
| Product Name | Headers, Male Pins | 3M Power Clamp Header, 356 Series, 35610-5253-B00Pe 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |