EDAC, Inc. Edgeboard Connectors 357-006-541-112

Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-006-541-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-006-541-112-ND
Edgeboard Connectors 151-357-006-541-112-ND
"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ8739 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ8739
Card Edge Connector Rohs Compliant Edac 81AJ8739
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-006-541-112-ND 81AJ8739
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Box Header; Header Connector
Termination Through Hole
View Details
Turret Connectors - 36-1509-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
High Speed Backplane Connectors - 1410140-2 - TE Connectivity
Specs
Category Board to Board Connector
Mounting Board Mount
Current Rating 1.0 amps
View Details
7 suppliers
PCB Connectors - NCK-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details