Samtech, Inc. Headers, Male Pins TSW-119-08-L-S

Description
"Connector Header Through Hole 19 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 19 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-TSW-119-08-L-S-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
612-TSW-119-08-L-S-ND
Headers, Male Pins 612-TSW-119-08-L-S-ND
"Connector Header Through Hole 19 position 0.100"" (2.54mm)"

"Connector Header Through Hole 19 position 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-TSW-119-08-L-S-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Backplane Connector Housings - 2684-044581-E-ND - DigiKey
Specs
Connector Type Type N; Housing for Female Sockets
Mounting Through Hole, Right Angle
Contact Pitch 2.01 mm (0.0790 inch)
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details