26 Position Circular Connector Receptacle, Male Pins Solder
CIRCULAR CONN, RCPT, 15-AC, WALL MOUNT; Product Range:Amphe-Lite M3 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:26Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | ALM00FD15-ACC-ND | 52AC1922 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 15-Ac, Wall Mount; Product Range Amphenol Industrial |
| Connector Type | Receptacle, Male Pins | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Current Rating | 5.0 to 13.0 amps |