Amphenol Corporation Modular Jack 88400-064LF

Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3 Single, Horizontal, Board Through Mount, 6P4C, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 88400-064LF.
Request a Quote Datasheet
Description
Modular Jack, Modular Jack, Input Output Connectors, Cat 3 Single, Horizontal, Board Through Mount, 6P4C, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 88400-064LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Jack - 88400-064LF - Amphenol Communications Solutions
Nashua, NH, United States
Modular Jack
88400-064LF
Modular Jack 88400-064LF
Modular Jack, Modular Jack, Input Output Connectors, Cat 3 Single, Horizontal, Board Through Mount, 6P4C, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 88400-064LF.

Modular Jack, Modular Jack, Input Output Connectors, Cat 3 Single, Horizontal, Board Through Mount, 6P4C, 1 Port, Amphenol is one of the leading manufacturers of Input Output Connectors. Contact us today for more details of Modular Jack, part number 88400-064LF.

Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
2022-88400-064LF
Electronic Connector 2022-88400-064LF
Modular Ethernet Connector, 4 Pos, Female, Right Angle, Solder Product overview: 88400-064LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-88400-064LF can be used for catalog matching and distributor lookup.

Modular Ethernet Connector, 4 Pos, Female, Right Angle, Solder Product overview: 88400-064LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2022-88400-064LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 609-1060-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
609-1060-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 609-1060-ND
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3

Buy Now Datasheet
88400-064Lf-Snap In Mod Jack 6Pos / Tube Rohs Compliant Amphenol Communications Solutions - 06M2424 - Newark, An Avnet Company
Chicago, IL, United States
88400-064Lf-Snap In Mod Jack 6Pos / Tube Rohs Compliant Amphenol Communications Solutions
06M2424
88400-064Lf-Snap In Mod Jack 6Pos / Tube Rohs Compliant Amphenol Communications Solutions 06M2424
88400-064LF-SNAP IN MOD JACK 6POS / Tube RoHS Compliant: Yes

88400-064LF-SNAP IN MOD JACK 6POS / Tube RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - 88400-064LF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
88400-064LF
Modular Connectors / Ethernet Connectors 88400-064LF
Modular Connectors / Ethernet Connectors 6-4P HORIZ PCB JCK

Modular Connectors / Ethernet Connectors 6-4P HORIZ PCB JCK

Buy Now Datasheet

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 88400-064LF 2022-88400-064LF 609-1060-ND 06M2424 88400-064LF
Product Name Modular Jack Electronic Connector Modular/Ethernet Connector (RJ45, RJ11) Jacks 88400-064Lf-Snap In Mod Jack 6Pos / Tube Rohs Compliant Amphenol Communications Solutions Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector
Gender Female / Jack Female / Jack Female / Jack
Geometry Right Angle Right Angle
Termination Board Through Mount Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 1734577-2 - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
6 suppliers
MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details