"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
05 MODI HDR SRST .156CL ROHS COMPLIANT: YES
CONN HEADER VERT 5POS 3.96MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 87633-5-ND | 16H8654 | 87633-5 |
| Product Name | Headers, Male Pins | 05 Modi Hdr Srst .156Cl Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 5.0 amps | 5.0 amps |