Q2-HF thin wall heat shrink tubing is a halogen-free, flame-retardant polyolefin tube with a 2:1 shrink ratio, used for insulation and protection in electronics, communications, and automotive applications. It operates from -55°C to +105°C, shrinks at a minimum of 70°C, and fully recovers at 100°C. It meets UL VW-1 flammability rating, has dielectric strength greater than 20 kV/mm, and is RoHS compliant. Standard colors are black and white. The part is supplied on spools with an as-supplied inside diameter of 10.0 mm and wall thickness of 0.56 mm, reducing to 5.00 mm inside diameter and 1.20 mm wall thickness after recovery. Longitudinal shrinkage is 0 to 5%, with eccentricity less than 30%.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-10MM-03-SS100M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |