Q2-F-6-06-SS50FT is a 2:1 shrink ratio thin-wall heat shrink tubing for electrical insulation and component protection, with an operating temperature range of -55°C to +135°C, minimum shrink temperature of 70°C, and full recovery at 100°C. It meets SAE-AMS-DTL-23053/5 Class 1 & 3 and Sony-SS-00259, is VW-1 flammability rated, and withstands 600V. The tubing has a 6mm as-supplied inside diameter, 3mm recovered inside diameter, and 0.62mm minimum wall thickness. Standard colors include black, red, blue, yellow, green, white, and clear. It is RoHS compliant and free of PBBs, PBBOs, PBBEs, cadmium, and lead.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-F-6-06-SS50FT |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 135 C (-67 to 275 F) |