Q2-HF series thin wall heat shrink tubing with a 2:1 shrink ratio is a halogen-free, flame-retardant polyolefin tube designed for environmentally sensitive applications in electronics, communications, and automotive industries. It operates from -55°C to +105°C, shrinks at a minimum temperature of 70°C, and fully recovers at 100°C. The tubing meets UL VW-1 flammability requirements, passes copper stability and corrosion tests per UL 224, and has a dielectric strength exceeding 20 kV/mm. It is RoHS compliant and available in black or white. The part number Q2-HF-7MM-01-SS100M corresponds to the 7.0 mm as-supplied diameter variant, with an inside diameter of 7.0 mm pre-shrink and 3.5 mm post-shrink, and a wall thickness of 0.56 mm pre-shrink. Spool length is 50 meters.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-7MM-01-SS100M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |