Q2-Z series thin wall heat shrink tubing has a 2:1 shrink ratio and is designed for insulation, strain relief, and harnessing in automotive and electronic applications. It operates from -55°C to +125°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing is flame retardant, meets UL 224 and CSA 22.2 standards, and is approved for VW-1 and 600V. It complies with RoHS and Sony SS-00259, contains no PBB, PBBO, or PBBE, and has cadmium below 5 ppm and lead below 10 ppm. Standard colors include black, red, blue, yellow, green, and white. The part number Q2-Z-1-01-MS50FT corresponds to a 1.0 mm inside diameter as supplied, shrinking to 0.50 mm, with a wall thickness of 0.33 mm and a 50-foot length, consistent with the series specifications.
Environment Friendly, Flexible, Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
An environment friendly, flame retardant shrink tubing. Specially designed formulation to meet UL 224 and CSA 22.2 on the basis of no harmful substance such as PBB, PBBE, PBBO and toxic metal compounds. Widely used for insulation, strain relief, harnessing, bundling and color coding of wire with a low shrink temperature. Good Flexibility and superior mechanical strength in such fields as electronics, communication and automobile
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: UL File No. E236137, CSA File No. 242540, 125°C,VW-1, 600V
Meets: Sony SS-00259,
Material: No PBB’s, PBBO’s, PBBE’s
Cadmium content <5>Standard colors: Black, red, blue, yellow, green, white
Other colors are available upon request.
RoHS Compliant
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-Z-1-01-MS50FT | Q1159-ND | 70132983 | 83K2725 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | Heat Shrink Tubing | Tubing 1 In. Shrink(2:1) 50 FT.L; Thin Wall 0.45 mm; Int. Dia. 26.5 mm | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to ? C (-67 to ? F) |