Q2-HF thin wall heat shrink tubing is a halogen-free, flame-retardant, low-smoke polyolefin tube with a 2:1 shrink ratio, designed for use in electronics, communications, and automotive applications. It operates from -55°C to +105°C, shrinks fully at 100°C, and has a minimum shrink temperature of 70°C. The tubing meets UL VW-1 flammability requirements, has a dielectric strength greater than 20 kV/mm, and is RoHS compliant. Approved under CSA File No. 242540, it is available in black or white, with other colors upon request. The 6mm nominal as-supplied diameter corresponds to a 3.00 mm inside diameter after recovery, with a 0.56 mm wall thickness and a standard packaging length of 100 meters per spool.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-6MM-01-SS100M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |