Q2-HF thin wall heat shrink tubing with a 2:1 shrink ratio is a halogen-free, flame-retardant polyolefin tube designed for environmental safety in electronics, communications, and automotive applications. It operates from -55°C to +105°C, shrinks at a minimum temperature of 70°C, and fully recovers at 100°C. The tubing meets UL VW-1 flammability rating, has a dielectric strength greater than 20 kV/mm, and complies with RoHS standards. Standard colors are black and white. For size 9.0 mm as-supplied diameter, the recovered inner diameter is 60.0 mm with a wall thickness of 1.00 mm, supplied on 30-meter spools.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-9MM-03-SS100M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |