Q2-HF is a thin-wall, heat-shrinkable tubing with a 2:1 shrink ratio, made from halogen-free, flame-retardant polyolefin for environmental compliance in electronics, communication, and automotive applications. It operates from -55°C to +105°C, shrinks fully at 100°C, and meets UL VW-1 flammability requirements. The tubing has a dielectric strength greater than 20 kV/mm and passes copper stability and corrosion tests per UL 224. Standard colors are black and white. It is RoHS compliant with CSA File No. 242540 approval. The part number Q2-HF-30MM-01-SS50M corresponds to the 30 mm nominal diameter variant after recovery, with an initial inside diameter of 15.0 mm and initial wall thickness of 0.69 mm, supplied on 50-meter spools.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-30MM-01-SS50M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |