Q2-LS thin wall heat shrink tubing is a halogen-free polyolefin product designed for applications with heat-sensitive components, offering a 2:1 shrink ratio. It operates from -55°C to +125°C, with a minimum shrink temperature of 65°C and full recovery at 95°C. The tubing has a tensile strength greater than 12 MPa, elongation exceeding 400%, and dielectric strength above 20 kV/mm. It meets SONY-SS-00259 and FMVSS 302 standards, is RoHS compliant, and passes copper stability and corrosion tests. Standard color is black. The part number Q2-LS-1-01-QB6IN-8 corresponds to a 1-inch inner diameter after shrink, with a wall thickness of 0.9 mm and a cut length of 6 inches per piece, packaged in quantities of 5 per bag.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-1-01-QB6IN-8 |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |