Q2-F3X-1/2-01-MS50FT
Heat Shrink Tubing Thin Wall Tubing
Highly Flexible, Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also prevents corrosion plus provides mechanical protection. It’s 3:1 shrink ratio makes it suitable for applying to irregular and difficult shapes.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Standard color: Black
Special Colors: Red, blue, yellow, green, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 3 to 1 Black 50.0' (15.2m)"
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F3X-1/2-01-MS50FT | Q2F3X012B-50-ND | 02P3192 |
| Product Name | 3:1 Highly Flexible Flame Retardant Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |