Q2-F3X heat shrink tubing is a high-flexibility, flame-retardant polyolefin tube with a 3:1 shrink ratio, designed for electrical insulation, bundling, and mechanical protection. It has an operating temperature range of -55°C to +135°C, a minimum shrink temperature of 70°C, and a full recovery temperature of 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and is UL VW-1 rated at 600V. It is RoHS compliant, with a typical wall thickness of 1.0 mm and an as-supplied inside diameter of 3.2 mm, recovered to 1.0 mm. Standard color is black; special colors include red, blue, yellow, green, and clear. Tensile strength exceeds 14 MPa, with elongation over 600%. Dielectric strength is greater than 20 kV/mm, and volume resistance is 10¹⁴ Ω·cm. The part number Q2-F3X-1/8-01-MS100F
Highly Flexible, Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also prevents corrosion plus provides mechanical protection. It’s 3:1 shrink ratio makes it suitable for applying to irregular and difficult shapes.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259,
Standard color: Black
Special Colors: Red, blue, yellow, green, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 3 to 1 Black 100.0' (30.5m)"
HEAT SHRINK TUBING BLACK
HEAT SHRINK TUBING
| Qualtek Electronics Corp. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F3X-1/8-01-MS100FT | Q2F3X018B-100-ND | Q2-F3X-1/8-01-MS100FT | 02P3194 |
| Product Name | 3:1 Highly Flexible Flame Retardant Heat Shrink Tubing | Heat Shrink Tubing | HEAT SHRINK TUBING BLACK | Heat Shrink Tubing Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |