Q2-F series thin wall heat shrink tubing with a 2:1 shrink ratio provides electrical insulation and protection for in-line components, terminals, and splices. It operates from -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets SAE-AMS-DTL-23053/5 Class 1 and 3, Sony-SS-00259, and carries UL VW-1 and 600V ratings. It is RoHS compliant, free of PBBs, PBBOs, PBBEs, cadmium, and lead, and available in standard colors including black, red, blue, yellow, green, white, and clear. This specific variant is 5/16 inch (8.0 mm) inside diameter when recovered, with a wall thickness of 0.62 mm after shrinking, supplied on a 100-foot spool.
Environment Friendly, Flexible, Highly Flame Retardant, Heat Shrinkable Tubing
2:1 Shrink Ratio
Features/Application
Provides both commercial and military applications electrical insulation and protects in-line components, disconnect terminals and splices with its high strength and excellent resilience. Bundles wires for very flexible light-duty harnesses. Identifies or color-codes wires, cables, terminals and components.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : File No. E236137, File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259
Material: No PBB’s, PBBO’s, PBBE’s, Free of Cadmium & Lead
Standard colors: Black, red, blue, yellow, green, white, clear (class 2)
RoHS Compliant
HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 100.0' (30.5m)"
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
HEAT-SHRINK TUBING, 2:1, 8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:100ft; Length - Metric:30.5m; I.D. Recovered Max - Metric:4mm RoHS Compliant: Yes
| Qualtek Electronics Corp. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F-5/16-01-MS100FT | Q2-F-5/16-01-MS100FT | Q2F516B-100-ND | 70132916 | 43AC6820 |
| Product Name | 2:1 Thin Wall Heat Shrink Tubing | HEAT SHRINKABLE SINGLE WA YOLEFIN TUBING | Heat Shrink Tubing | Tubing 5/16 In. Shrink(2:1) 100 FT.L; Thin Wall 0.30 mm; Int. Dia. 8.8 mm | Heat-Shrink Tubing, 2 Qualtek Electronics |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) | -55 to ? C (-67 to ? F) |