Q2-LS is a very low shrink temperature, flexible, halogen-free polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for use with heat-sensitive components. It operates from -55°C to +125°C, begins shrinking at 65°C, and fully recovers at 95°C. The tubing is black, RoHS compliant, meets SONY-SS-00259, and passes FMVSS 302 flammability standards. It has a dielectric strength greater than 20 kV/mm and copper stability per UL 224. The 5/8 inch as-supplied inside diameter corresponds to a recovered inner diameter of 8.0 mm and wall thickness of 0.6 mm. Packaging is 200 feet per reel.
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-5/8-01-SS200FT |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |