Q2-HF thin wall heat shrink tubing, with a 2:1 shrink ratio, is a halogen-free, flame-retardant polyolefin tube designed for environmental safety in electronics, communications, and automotive applications. It operates from -55°C to +105°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL VW-1 flammability rating, has a dielectric strength exceeding 20 kV/mm, and passes copper stability and corrosion tests per UL 224. It is RoHS compliant and available in black or white. The part number Q2-HF-1MM-01-SS200M corresponds to the 1.0 mm as-supplied diameter variant, with a 0.50 mm wall thickness and 200-meter spool length, reducing to 1.0 mm inside diameter and 0.33 mm wall after recovery.
Low Smoke, Halogen Free, Flame Retardant Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
As a kind of totally environmental friendly heat-shrinkable tube, it is made with specially designed halogen free polyolefin. It produces neither toxic smoke or harmful substance when burning, which meets the growing demand of environmental protection all over the world. In addition the common fine physical and chemical specifications the tube also shows excellent flame-retardant, insulation, low temperature shrinking and flexible properties and thus is widely used in electronics, communication and the auto industry.
Operating temperature: -55°C to +105°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals: CSA File No. 242540
Standard colors: Black, white
Other colors are available upon request.
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-HF-1MM-01-SS200M |
| Product Name | 2:1 Low Smoke, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |