Q2-F3X is a 3:1 shrink ratio, highly flexible, flame-retardant polyolefin heat shrink tubing designed for electrical insulation, bundling, and mechanical protection. It has an operating temperature range of -55°C to +135°C, with a minimum shrink temperature of 70°C and full recovery at 100°C. The tubing meets UL File No. E236137, CSA File No. 242540, SAE-AMS-DTL-23053/5 Class 1 & 3, and Sony-SS-00259 standards, and is rated for 600V and VW-1 flammability. It is RoHS compliant and available in black as standard, with special colors including red, blue, yellow, green, and clear. The as-supplied inside diameter for this series ranges from 1.6 mm to 25.4 mm, with wall thicknesses from 0.45 mm to 1.20 mm depending on size.
Highly Flexible, Flame Retardant Polyolefin Tubing
3:1 Shrink Ratio
Features/Application
Outstanding physical, chemical and electrical properties make it a good choice for electrical insulation, bundling and marking. It also prevents corrosion plus provides mechanical protection. It’s 3:1 shrink ratio makes it suitable for applying to irregular and difficult shapes.
Operating temperature: -55°C to +135°C
Minimum shrink temperature: 70°C
Full recovery temperature: 100°C
Approvals : UL File No. E236137, CSA File No. 242540, 125°C, VW-1, 600V
Meets: SAE-AMS-DTL-23053/5 Class 1 & 3, Sony-SS-00259,
Standard color: Black
Special Colors: Red, blue, yellow, green, clear (class 2)
RoHS Compliant
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 3 to 1 Black 0.500' (152.40mm, 6.00"")"
HEAT SHRINK TUBING
An environment friendly flame retardant tubing that is widely used for insulation, strain relief, harnessing and color coding with good flexibility and superior mechanical strength. Wide range of standard colors. Operating Temperature: –55°C to +125°C, Minimum Shrink Temperature: 70°C, RoHS Compliant, UL File No. E236137.
| Qualtek Electronics Corp. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | Q2-F3X-1-01-QB6IN-8 | Q2-F3X-1-01-QB6IN-8-ND | 83K2331 | 70133092 |
| Product Name | 3:1 Highly Flexible Flame Retardant Heat Shrink Tubing | Heat Shrink Tubing | Heat Shrink Tubing Qualtek Electronics | Tubing 1 In. Shrink(3:1) 6 In.L; Thin Wall ; Int. Dia. 25.4 mm |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin; Polyolefin | Polyolefin | Polyolefin | |
| Operating Temperature | -55 to 135 C (-67 to 275 F) | -55 to 135 C (-67 to 275 F) |