Q2-LS is a halogen-free polyolefin heat shrink tubing with a 2:1 shrink ratio, designed for applications with heat-sensitive components requiring low-temperature shrinkage. It operates from -55°C to +125°C, shrinks at a minimum temperature of 65°C, and fully recovers at 95°C. The tubing has a tensile strength greater than 12 MPa, elongation exceeding 400%, and a dielectric strength greater than 20 kV/mm. It passes the FMVSS 302 flammability test and shows no copper corrosion per UL 224. The standard color is black, and the product is RoHS compliant. The Q2-LS-1/8-01-MS100FT
Very Low Shrink Temperature, Flexible, Halogen Free, Polyolefin Tubing
2:1 Shrink Ratio
Features/Application
Manufactured with modified radiation cross-linked polyolefin. This specially designed halogen free formulation makes the tubing very flexible and shrinks at low temperature. Suitable for applications where heat sensitive components are used and quick shrinkage is required. The flammability of the tubing meets the automotive flame propagation standard FMVSS 302. Although very flexible, it has good mechanical and electrical performance.
Operating temperature: -55°C to +125°C
Minimum shrink temperature: 65°C
Full recovery temperature: 95°C
Approvals: CSA File No. 242540
Meets: SONY-SS-00259
Standard color: Black
RoHS Compliant
| Qualtek Electronics Corp. | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | Q2-LS-1/8-01-MS100FT |
| Product Name | 2:1 Very Low Shrink Temperature, Halogen Free Thin Wall Heat Shrink Tubing |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |